Stellar Technology Datasheets for Bridge Conditioners

Bridge conditioners are instruments that provide excitation and support for strain gages, Wheatstone bridges, load cells, and sensors. They also include circuitry for signal conditioning, amplification, and processing.
Bridge Conditioners: Learn more

Product Name Notes
Description The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited...
Description The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies’ strain gaged, mV/V pressure transducers, load cells, force sensors,...
The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc,...
The Series AP50XX is a reliable, rugged signal conditioner with a variety of acceptable inputs and available outputs. The unit is enclosed in a stainless steel housing and is protected...
The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage...