Stellar Technology Pancake Series - Load Cell PNC760

Description
Standard Features •Tension / Compression •High Strength Steel •Barometrically Compensated •Accuracy to 0.03% •Fatigue Rated •100 million Cycle life •0.25% Off-Axis Sensitivity •-65°to 250°F Operation •mV/V Operation
Description
Standard Features •Tension / Compression •High Strength Steel •Barometrically Compensated •Accuracy to 0.03% •Fatigue Rated •100 million Cycle life •0.25% Off-Axis Sensitivity •-65°to 250°F Operation •mV/V Operation

Suppliers

Company
Product
Description
Supplier Links
Pancake Series - Load Cell - PNC760 - Stellar Technology
Amherst, NY, United States
Pancake Series - Load Cell
PNC760
Pancake Series - Load Cell PNC760
Standard Features •Tension / Compression •High Strength Steel •Barometrically Compensated •Accuracy to 0.03% •Fatigue Rated •100 million Cycle life •0.25% Off-Axis Sensitivity •-65°to 250°F Operation •mV/V Operation

Standard Features
•Tension / Compression
•High Strength Steel
•Barometrically
Compensated
•Accuracy to 0.03%
•Fatigue Rated
•100 million Cycle life
•0.25% Off-Axis Sensitivity
•-65°to 250°F Operation
•mV/V Operation

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number PNC760
Product Name Pancake Series - Load Cell
Force Rating 250 to 100000 lbs (113 to 45351 kg)
Accuracy 0.03 ±% Full Scale
Force Measured Tension; Compression
Package Pancake
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M5-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Device Gauge / Indicator
View Details
Load cell D1 OIML IP68/IP69K 20t - 1-C16A3D1/20T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details