Stellar Technology Pancake Series - Load Cell PNC720

Description
• Low Profile Compression Pancake • Welded Stainless Steel • High Accuracy 0.10% • Barometrically Compensated • -65°F to 250°F Operation • mV/V Output and Amplified Output Available
Description
• Low Profile Compression Pancake • Welded Stainless Steel • High Accuracy 0.10% • Barometrically Compensated • -65°F to 250°F Operation • mV/V Output and Amplified Output Available

Suppliers

Company
Product
Description
Supplier Links
Pancake Series - Load Cell - PNC720 - Stellar Technology
Amherst, NY, United States
Pancake Series - Load Cell
PNC720
Pancake Series - Load Cell PNC720
• Low Profile Compression Pancake • Welded Stainless Steel • High Accuracy 0.10% • Barometrically Compensated • -65°F to 250°F Operation • mV/V Output and Amplified Output Available

• Low Profile
Compression Pancake
• Welded Stainless Steel
• High Accuracy 0.10%
• Barometrically
Compensated
• -65°F to 250°F Operation
• mV/V Output and
Amplified Output Available

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Force and Load Sensors
Product Number PNC720
Product Name Pancake Series - Load Cell
Force Rating 100 to 120000 lbs (45.35 to 54422 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Compression
Package Pancake
Output Analog Current; Analog Voltage; Digital; RS-232 / RS-422 / RS-485; CANbus; MODbus
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-C01-10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details
Tensile/Compr. force transducer S2M/1kN - 1-S2M/1000N-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 225 lbs (102 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
MR04-2 - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N, #4-40 - MR04-2 - Mark-10 Corporation
Specs
Force Rating 2.25 lbs (1.02 kg)
Force Measured Compression
Package Miniature
View Details
Force Gauges - 1925896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details