Stellar Technology Datasheets for Vacuum Sensors

Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Sensors: Learn more

Product Name Notes
Stellar Technology’s Series PT17XX transducers combine both a pressure sensor and temperature sensor in one unique package. The Series PT17XX is designed with proprietary electronics which provides a variety of...
The IT30XX is a family of digital, highspeed units providing large buffer capacities. These units can be utilized with many communication languages along with their ever-changing protocols. An on-board, real-time...
The model GT18XX industrial pressure transducer provides an economical solution to high level outputs. The unit can be modified with many mechanical and electrical configurations.It offers STI’s rugged, reliable bonded...
The Series GT180 pressure transducers are millivolt/volt output units designed to provide reliable and economical pressure sensor solutions for test and measurement applications. The GT180 pressure transducers are 0.25% accuracy...
The Series GT27XX pressure transducers and pressure transmitters are designed to meet the requirements of demanding test and measurement environments. The GT27XX sensors provide improved 0.15% accuracy and high level...
The Series ST35XX pressure transducers and pressure transmitters are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, high level outputs,...
The ST15XX series offers uniquely high accuracy for static, thermal and dynamic environments. This is provided by its small, rugged and compact size. Many standard features are included in this...