CableOrganizer.com, Inc. Quick Draw Hydraulic Punch Driver and Kits GL-7704SB

Description
What's special about these punch kits? Compact, lightweight design for portability and fast, easy one-person operation Develops 8 tons of hydraulic force for easy punching, even in 10-gauge stainless steel depending on individual punch capacities Quick Draw® is perfect for fast, straight-on front panel punching Quick Draw 90®'s right angle driver head rotates over 180 degrees for maximum flexibility in tight working areas Quick Draw® Flex allows unlimited driver The Greenlee Quick Draw® Hydraulic Punch Driver is heat-treated and hardened for strength and long life: each punch can cut an average of 10,000 holes in 10-Gauge mild steel! And with the capability to rotate more than 180°, the Quick Draw® 90 Driver makes it easy to work in even tight spaces.
Description
What's special about these punch kits? Compact, lightweight design for portability and fast, easy one-person operation Develops 8 tons of hydraulic force for easy punching, even in 10-gauge stainless steel depending on individual punch capacities Quick Draw® is perfect for fast, straight-on front panel punching Quick Draw 90®'s right angle driver head rotates over 180 degrees for maximum flexibility in tight working areas Quick Draw® Flex allows unlimited driver The Greenlee Quick Draw® Hydraulic Punch Driver is heat-treated and hardened for strength and long life: each punch can cut an average of 10,000 holes in 10-Gauge mild steel! And with the capability to rotate more than 180°, the Quick Draw® 90 Driver makes it easy to work in even tight spaces.

Suppliers

Company
Product
Description
Supplier Links
Quick Draw Hydraulic Punch Driver and Kits - GL-7704SB - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Quick Draw Hydraulic Punch Driver and Kits
GL-7704SB
Quick Draw Hydraulic Punch Driver and Kits GL-7704SB
What's special about these punch kits? Compact, lightweight design for portability and fast, easy one-person operation Develops 8 tons of hydraulic force for easy punching, even in 10-gauge stainless steel depending on individual punch capacities Quick Draw® is perfect for fast, straight-on front panel punching Quick Draw 90®'s right angle driver head rotates over 180 degrees for maximum flexibility in tight working areas Quick Draw® Flex allows unlimited driver The Greenlee Quick Draw® Hydraulic Punch Driver is heat-treated and hardened for strength and long life: each punch can cut an average of 10,000 holes in 10-Gauge mild steel! And with the capability to rotate more than 180°, the Quick Draw® 90 Driver makes it easy to work in even tight spaces.

What's special about these punch kits?

  • Compact, lightweight design for portability and fast, easy one-person operation
  • Develops 8 tons of hydraulic force for easy punching, even in 10-gauge stainless steel depending on individual punch capacities
  • Quick Draw® is perfect for fast, straight-on front panel punching
  • Quick Draw 90®'s right angle driver head rotates over 180 degrees for maximum flexibility in tight working areas
  • Quick Draw® Flex allows unlimited driver

The Greenlee Quick Draw® Hydraulic Punch Driver is heat-treated and hardened for strength and long life: each punch can cut an average of 10,000 holes in 10-Gauge mild steel! And with the capability to rotate more than 180°, the Quick Draw® 90 Driver makes it easy to work in even tight spaces.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Punches
Product Number GL-7704SB
Product Name Quick Draw Hydraulic Punch Driver and Kits
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4609544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.5512 inch (14 mm)
Overall Length 4.92 inch (125 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details
108 - Parallel pin punches - 70070012 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2362 inch (6 mm)
View Details