CableOrganizer.com, Inc. Slug-Splitter® Knockout Punch Kit GL-7307

Description
What's special about it? Can be used with the Greenlee Quick Draw, Quick Draw 90 and Quick Draw Flex hydraulic drivers, Battery-Powered drivers, 7646 and 7625 ram-type drivers Self-centering punch eliminates the need for drawing cross hairs or alignment marks High capacity punch kit - up to 10 gauge stainless steel Portability and compact size make this the perfect punch kit for job sites Click here for more features
Description
What's special about it? Can be used with the Greenlee Quick Draw, Quick Draw 90 and Quick Draw Flex hydraulic drivers, Battery-Powered drivers, 7646 and 7625 ram-type drivers Self-centering punch eliminates the need for drawing cross hairs or alignment marks High capacity punch kit - up to 10 gauge stainless steel Portability and compact size make this the perfect punch kit for job sites Click here for more features

Suppliers

Company
Product
Description
Supplier Links
Slug-Splitter® Knockout Punch Kit - GL-7307 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Slug-Splitter® Knockout Punch Kit
GL-7307
Slug-Splitter® Knockout Punch Kit GL-7307
What's special about it? Can be used with the Greenlee Quick Draw, Quick Draw 90 and Quick Draw Flex hydraulic drivers, Battery-Powered drivers, 7646 and 7625 ram-type drivers Self-centering punch eliminates the need for drawing cross hairs or alignment marks High capacity punch kit - up to 10 gauge stainless steel Portability and compact size make this the perfect punch kit for job sites Click here for more features

What's special about it?

  • Can be used with the Greenlee Quick Draw, Quick Draw 90 and Quick Draw Flex hydraulic drivers, Battery-Powered drivers, 7646 and 7625 ram-type drivers
  • Self-centering punch eliminates the need for drawing cross hairs or alignment marks
  • High capacity punch kit - up to 10 gauge stainless steel
  • Portability and compact size make this the perfect punch kit for job sites
  • Click here for more features
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Punches
Product Number GL-7307
Product Name Slug-Splitter® Knockout Punch Kit
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2300118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 4 inch (102 mm)
View Details
Pin Punch - 4PPL05 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.55 inch (64.69 mm)
Overall Length 6.5 inch (165 mm)
View Details
2 suppliers
Rectangular Hole Punch - CP Series - OMEGA Engineering, Inc.
Specs
Shapes Reactangle
View Details
Knockout Punch - 721E-20.4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details