VAST STOCK CO., LIMITED Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Board Mount Temperature Sensors ±2.5°C Analog output temperature sensor, with 10mV /°C gain 3-SOT-23 -40 to 150
Board Mount Temperature Sensors ±2.5°C Analog output temperature sensor, with 10mV /°C gain 5-SC70 -40 to 150
Board Mount Temperature Sensors ±2.5°C analog output temperature sensor, with 19.5mV/°C gain 3-SOT-23 -10 to 125
Board Mount Temperature Sensors ±2.5°C analog output temperature sensor, with 19.5mV/°C gain 5-SC70 -10 to 125
Board Mount Temperature Sensors +/-1 degreeC Remote Local Temp Sensor
Board Mount Temperature Sensors +/-1C Remote & Local Temp SENSOR
Board Mount Temperature Sensors +/-1C Remote and Local Temp Sensor
Board Mount Temperature Sensors +/-1degC Rem and Temp Sensor
Board Mount Temperature Sensors +/-1degC Remote & Local Temp Sensor
Board Mount Temperature Sensors +/-1degC Remote and Local Temp SENSOR
Board Mount Temperature Sensors +/-1degC Remote and Local
Board Mount Temperature Sensors +/-1degC Remote Local Temp SENSOR
Board Mount Temperature Sensors +/-2 Deg Prog Remote Local Temp Sensor
Board Mount Temperature Sensors -0.1-C accurate digital temperature sensor with integrated NV memory 6-DSBGA -55 to 150
Board Mount Temperature Sensors -0.1-C accurate digital temperature sensor with integrated NV memory 6-DSBGA 0 to 85
Board Mount Temperature Sensors -0.1-C accurate digital temperature sensor with integrated NV memory 6-WSON -55 to 150
Board Mount Temperature Sensors -0.1-C accurate digital temperature sensor with integrated NV memory 6-WSON 0 to 85
Board Mount Temperature Sensors -0.2-C Accurate Digital Temperature Sensor With NV Memory 6-WSON -55 to 125
Board Mount Temperature Sensors -0.4-C Temperature Sensor with Daisy-Chain UART, EEPROM, and Alert Function 8-SOIC -55 to 125
Board Mount Temperature Sensors 0.1 C to 1 C max accuracy 1.8V Supply Digital I C Temperature Sensors
Board Mount Temperature Sensors 0.1 C to 1 C maximum accuracy 1.8 V supply digital I2C temperature sensors
Board Mount Temperature Sensors 0.5C Dig Out Temp Sensor
Board Mount Temperature Sensors 0.5C Digital Out
Board Mount Temperature Sensors 1 C maximum digital I2C temperature sensors
Board Mount Temperature Sensors 1.4V-Capable -0.5-C Accuracy Digital Temperature Sensor in the Compact SOT-563 Package 6-SOT-5X3 -40 to 125
Board Mount Temperature Sensors 1.5 DegreesC Acc Dig Temp Sensor
Board Mount Temperature Sensors 1.5C Accurate Dig w/SPI Interface
Board Mount Temperature Sensors 1.5C Accurate Prog Dig w/SPI Interface
Board Mount Temperature Sensors 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON -50 to 150
Board Mount Temperature Sensors 1.8V Res-Progrmmble Temp SW
Board Mount Temperature Sensors 1.8V,Resistor-Prgrm Temp Switch
Board Mount Temperature Sensors 1.8V,Resistor-Progr Temp Switch
Board Mount Temperature Sensors 1C Remote and Local TEMP SENSOR
Board Mount Temperature Sensors 2 DegC Accurate Dig w/SPI Interface
Board Mount Temperature Sensors 2-Wire SER Temp Sens/Ther Mon
Board Mount Temperature Sensors 2-Wire
Board Mount Temperature Sensors 2.2 V Memory Mod 4 Kb SPD EEPROM
Board Mount Temperature Sensors 2.4V Analog-Ultr Low
Board Mount Temperature Sensors 2.4V Analog
Board Mount Temperature Sensors AC +/-1degC Remote & Local Temp sensor
Board Mount Temperature Sensors AC 1.8V,Resistor- Program Temp Sw
Board Mount Temperature Sensors AC 1degC Remote and Local Temp Sensor
Board Mount Temperature Sensors AC Dig Temp Sensor
Board Mount Temperature Sensors AEC-Q100 Automotive 1Ch Remote Temperature Sensor 8-SOT-23 -40 to 125
Board Mount Temperature Sensors AEC-Q100 Automotive 2Ch Remote Temperature Sensor 8-SOT-23 -40 to 125
Board Mount Temperature Sensors AEC-Q100 Automotive 3Ch Remote Temperature Sensor 8-SOT-23 -40 to 125
Board Mount Temperature Sensors Auto Grade Low-Power Micro SOT-563
Board Mount Temperature Sensors Automotive -0.75-C Temp Sensor with I2C/SMBus Interface in Industry Std LM75 Form Factor & Pinout 8-SOIC -40 to 125
Board Mount Temperature Sensors Automotive -0.75-C Temp Sensor with I2C/SMBus Interface in Industry Std LM75 Form Factor & Pinout 8-VSSOP -40 to 125
Board Mount Temperature Sensors Automotive Grade Dig Temperatu Sensor
Board Mount Temperature Sensors Automotive Grade, -0.4-C Temperature Sensor with Daisy-Chain UART, EEPROM, and Alert Function 8-SOIC -40 to 125
Board Mount Temperature Sensors Automotive GradeTemp Switch
Board Mount Temperature Sensors Automotive Temp. Sensor with 27 I2C/SMBus Addresses in Industry Standard LM75 Form Factor & Pinout 8-SOIC -40 to 125
Board Mount Temperature Sensors Automotive Temp. Sensor with 27 I2C/SMBus Addresses in Industry Standard LM75 Form Factor & Pinout 8-VSSOP -40 to 125
Board Mount Temperature Sensors Calibrated Digital Temperature Sensor
Board Mount Temperature Sensors Dig Temp Sensor
Board Mount Temperature Sensors Dig w/I2C Serial Ifc Prg Therm/Alarm Func
Board Mount Temperature Sensors Digital local temp sensor
Board Mount Temperature Sensors Digital Out Temperature Sensor
Board Mount Temperature Sensors Digital TEMP sensor thermal watchdog
Board Mount Temperature Sensors Digital Temp Sensor w/ 2-Wire Interface
Board Mount Temperature Sensors Digital Temp Sensor w/I2C Ser Interface
Board Mount Temperature Sensors Digital Temp Sensor
Board Mount Temperature Sensors Digital Temp Snsr Thermal Watchdog
Board Mount Temperature Sensors Digital Temperature Sensor
Board Mount Temperature Sensors Digital Thermal
Board Mount Temperature Sensors Digital w/2-Wire Ifc
Board Mount Temperature Sensors Dual Prog Trip Point
Board Mount Temperature Sensors EP 1.5C Acc Program Temp Sensor
Board Mount Temperature Sensors Ext Sensor C Opt.
Board Mount Temperature Sensors Ext Sensor H Opt.
Board Mount Temperature Sensors Factory Programmed Temperature Window Comparator 6-SOT-5X3 -40 to 125
Board Mount Temperature Sensors Hi-Prec Lo-Pwr Dig Temp Sensor
Board Mount Temperature Sensors High Prec 10mV/oC
Board Mount Temperature Sensors High Prec 6.25mV/oC
Board Mount Temperature Sensors High-Acc Low-Power Digi Temp Sensor
Board Mount Temperature Sensors High-Accuracy 10-bit
Board Mount Temperature Sensors High-Accuracy 13-bit
Board Mount Temperature Sensors High-Accuracy 2.25V Digital Temp SNSR
Board Mount Temperature Sensors High-accuracy upgrade to industry standard LM75 / TMP75 I2C temperature sensor 8-SOIC -55 to 125
Board Mount Temperature Sensors High-accuracy upgrade to industry standard LM75 / TMP75 I2C temperature sensor 8-VSSOP -55 to 125
Board Mount Temperature Sensors High-accuracy upgrade to industry standard LM75 / TMP75 I2C temperature sensor 8-WSON -55 to 125
Board Mount Temperature Sensors Int Sensor C Opt.
Board Mount Temperature Sensors Int Sensor H Opt.
Board Mount Temperature Sensors Lo Pwr Dig Temp Sensor
Board Mount Temperature Sensors Low Power 1.4V Temperature Switch
Board Mount Temperature Sensors Low Power 1C 1.4V Temp Range Mon
Board Mount Temperature Sensors Low Pwr,1C,1.4V Temp Range Monitor
Board Mount Temperature Sensors Low-Power Ana Out Temp Sensor
Board Mount Temperature Sensors Low-power, digital temperature sensor with UART / SMAART wire interface 4-DSBGA -40 to 125
Board Mount Temperature Sensors Mil Enhance Dig Temp Sensor
Board Mount Temperature Sensors Prog Solid-State
Board Mount Temperature Sensors Programmable Temp Sensor
Board Mount Temperature Sensors Rem & Local Temp Sensor
Board Mount Temperature Sensors Remote & Local Temp SENSOR
Board Mount Temperature Sensors Remote and Local Temp Sensor
Board Mount Temperature Sensors Remote and Local Temperature Sensor with N-Factor and Series-R Correction in MSOP-8 8-VSSOP -40 to 125
Board Mount Temperature Sensors Sensor component
Board Mount Temperature Sensors SolarMagic 1.6V LLP-6 Temp Switch
Board Mount Temperature Sensors Temp Sensor
Board Mount Temperature Sensors Temp Switch and Temp Sensor
Board Mount Temperature Sensors Temperature Sensor With I2C and SMBus Interface With Alert Function 6-SOT-23 -40 to 125
Board Mount Temperature Sensors W/ Over Temp Alert
Board Mount Temperature Sensors w/Pin-Slctble Hyst
Industrial Temperature Sensors 100Kohm B-4110K SMD 0402
Industrial Temperature Sensors 100Kohm B-4110K SMD 0603
Industrial Temperature Sensors 100Kohm B-4110K SMD 0805
Industrial Temperature Sensors 100Kohm B-4500K SMD 0603
Industrial Temperature Sensors 10Kohm B-4110K SMD 0402
Industrial Temperature Sensors 25Kohm B-4110K SMD 0402
Industrial Temperature Sensors 25Kohm B-4110K SMD 0805
Industrial Temperature Sensors 50Kohm B-4110K SMD 0402
Industrial Temperature Sensors 50Kohm B-4110K SMD 0805
Industrial Temperature Sensors 50Kohm B-4500K SMD 0603
Industrial Temperature Sensors 50Kohm B-4500K SMD 0805
Industrial Temperature Sensors liqud temp;leadwires anodized alum housng
Industrial Temperature Sensors M12 THERMOCOUPLE PLUG
Industrial Temperature Sensors NTC 1,5m FAST IP67 4x40 -50+110 C Grey
Industrial Temperature Sensors NTC 1,5m IP67 6x15
Industrial Temperature Sensors NTC 1,5m IP68 5x20 -50+110 C Grey
Industrial Temperature Sensors NTC 1,5m IP68 6x20 -50+110 C Grey
Industrial Temperature Sensors NTC 3,0m FAST IP67 4x40 -50+110 C Grey
Industrial Temperature Sensors NTC 3,0m IP67 6x15
Industrial Temperature Sensors NTC 3,0m IP68 5x20 -50+110 C Grey
Industrial Temperature Sensors NTC 3,0m IP68 6x20 -50+110 C Grey
Industrial Temperature Sensors NTC 5,0m IP68 5x20 -50+110 C Grey
Industrial Temperature Sensors SENSOR PRINT
Industrial Temperature Sensors TEMP SENSOR FOR K S M H SERIES
Industrial Temperature Sensors TEMP SENSOR K S M H SERIES
Industrial Temperature Sensors TEMPERATURE SENSOR FOR K,S,M,H SERIES
Industrial Temperature Sensors Thermistors
Industrial Temperature Sensors

<< Prev Next >>