Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP116NAIDRVT

Description
Win Source Part Number: 1383665-TMP116NAIDRV T Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Features: One-Shot, Shutdown Mode Package: Tape & Reel Standard Package: 250 pcs Output Type: I²C/SMBus Test Condition: -25°C ~ 85°C (-40°C ~ 125°C) Resolution: 16 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±0.3°C (±0.5°C) Voltage - Supply: 1.9V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMP116 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383665-TMP116NAIDRV T Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Features: One-Shot, Shutdown Mode Package: Tape & Reel Standard Package: 250 pcs Output Type: I²C/SMBus Test Condition: -25°C ~ 85°C (-40°C ~ 125°C) Resolution: 16 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±0.3°C (±0.5°C) Voltage - Supply: 1.9V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMP116 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP116NAIDRVT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP116NAIDRVT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP116NAIDRVT
Win Source Part Number: 1383665-TMP116NAIDRV T Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Features: One-Shot, Shutdown Mode Package: Tape & Reel Standard Package: 250 pcs Output Type: I²C/SMBus Test Condition: -25°C ~ 85°C (-40°C ~ 125°C) Resolution: 16 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±0.3°C (±0.5°C) Voltage - Supply: 1.9V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMP116 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383665-TMP116NAIDRVT
Category: Sensors, Transducers>Temperature Sensors>Analog and Digital Output
Features: One-Shot, Shutdown Mode
Package: Tape & Reel
Standard Package: 250 pcs
Output Type: I²C/SMBus
Test Condition: -25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 16 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±0.3°C (±0.5°C)
Voltage - Supply: 1.9V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TMP116
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
TMP116NAIDRVT
Board Mount Temperature Sensors TMP116NAIDRVT
Board Mount Temperature Sensors High-Acc Low-Power Digi Temp Sensor

Board Mount Temperature Sensors High-Acc Low-Power Digi Temp Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number TMP116NAIDRVT TMP116NAIDRVT
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
MI Cable TC Assembly - Style MTA6 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection Threaded (NPT) Fitting
View Details