Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A5-5.0VCTTR

Description
Win Source Part Number: 1375607-TC74A5-5.0VC TTR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: Standby Mode Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: TC74 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Voltage - Supply: 2.7V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 7 b Accuracy - Highest (Lowest): ±2°C (±3°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1375607-TC74A5-5.0VC TTR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: Standby Mode Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: TC74 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Voltage - Supply: 2.7V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 7 b Accuracy - Highest (Lowest): ±2°C (±3°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A5-5.0VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A5-5.0VCTTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A5-5.0VCTTR
Win Source Part Number: 1375607-TC74A5-5.0VC TTR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: Standby Mode Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: TC74 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Voltage - Supply: 2.7V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 7 b Accuracy - Highest (Lowest): ±2°C (±3°C)

Win Source Part Number: 1375607-TC74A5-5.0VCTTR
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Features: Standby Mode
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: TC74
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 25°C ~ 85°C (0°C ~ 125°C)
Voltage - Supply: 2.7V ~ 5.5V
Output Type: I²C/SMBus
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Resolution: 7 b
Accuracy - Highest (Lowest): ±2°C (±3°C)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
TC74A5-5.0VCTTR
Board Mount Temperature Sensors TC74A5-5.0VCTTR
Board Mount Temperature Sensors Digital Thermal

Board Mount Temperature Sensors Digital Thermal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number TC74A5-5.0VCTTR TC74A5-5.0VCTTR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data