Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP117NAIYBGR

Description
Win Source Part Number: 1375601-TMP117NAIYBG R Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -55°C ~ 150°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Standby Mode, Shutdown Mode, One-Shot, Programmable Limit Package / Case: 6-UFBGA, DSBGA Supplier Device Package: 6-DSBGA (1.49x0.95) Base Product Number: TMP117 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -40°C ~ 100°C (-55°C ~ 150°C) Voltage - Supply: 1.8V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 150°C Resolution: 16 b Accuracy - Highest (Lowest): ±0.2°C (±0.3°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1375601-TMP117NAIYBG R Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -55°C ~ 150°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Standby Mode, Shutdown Mode, One-Shot, Programmable Limit Package / Case: 6-UFBGA, DSBGA Supplier Device Package: 6-DSBGA (1.49x0.95) Base Product Number: TMP117 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -40°C ~ 100°C (-55°C ~ 150°C) Voltage - Supply: 1.8V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 150°C Resolution: 16 b Accuracy - Highest (Lowest): ±0.2°C (±0.3°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP117NAIYBGR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP117NAIYBGR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP117NAIYBGR
Win Source Part Number: 1375601-TMP117NAIYBG R Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -55°C ~ 150°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Standby Mode, Shutdown Mode, One-Shot, Programmable Limit Package / Case: 6-UFBGA, DSBGA Supplier Device Package: 6-DSBGA (1.49x0.95) Base Product Number: TMP117 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -40°C ~ 100°C (-55°C ~ 150°C) Voltage - Supply: 1.8V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 150°C Resolution: 16 b Accuracy - Highest (Lowest): ±0.2°C (±0.3°C)

Win Source Part Number: 1375601-TMP117NAIYBGR
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -55°C ~ 150°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Standby Mode, Shutdown Mode, One-Shot, Programmable Limit
Package / Case: 6-UFBGA, DSBGA
Supplier Device Package: 6-DSBGA (1.49x0.95)
Base Product Number: TMP117
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: -40°C ~ 100°C (-55°C ~ 150°C)
Voltage - Supply: 1.8V ~ 5.5V
Output Type: I²C/SMBus
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 150°C
Resolution: 16 b
Accuracy - Highest (Lowest): ±0.2°C (±0.3°C)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
TMP117NAIYBGR
Board Mount Temperature Sensors TMP117NAIYBGR
Board Mount Temperature Sensors -0.1-C accurate digital temperature sensor with integrated NV memory 6-DSBGA -55 to 150

Board Mount Temperature Sensors -0.1-C accurate digital temperature sensor with integrated NV memory 6-DSBGA -55 to 150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number TMP117NAIYBGR TMP117NAIYBGR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement on Surfaces, Surface thermocouple with welding bead -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Probe Configuration Surface
View Details
Noble Metal Thermocouples - Style TCN - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
View Details