Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP411BD

Description
Win Source Part Number: 1352725-TMP411BD Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -55°C ~ 127°C Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: TMP411 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 15°C ~ 85°C (-40°C ~ 125°C) Voltage - Supply: 2.7V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Resolution: 11 b Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1352725-TMP411BD Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -55°C ~ 127°C Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: TMP411 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 15°C ~ 85°C (-40°C ~ 125°C) Voltage - Supply: 2.7V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Resolution: 11 b Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP411BD - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP411BD
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP411BD
Win Source Part Number: 1352725-TMP411BD Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -55°C ~ 127°C Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: TMP411 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 15°C ~ 85°C (-40°C ~ 125°C) Voltage - Supply: 2.7V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Resolution: 11 b Accuracy - Highest (Lowest): ±1°C (±2.5°C)

Win Source Part Number: 1352725-TMP411BD
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -55°C ~ 127°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: TMP411
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 15°C ~ 85°C (-40°C ~ 125°C)
Voltage - Supply: 2.7V ~ 5.5V
Output Type: I²C/SMBus
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Resolution: 11 b
Accuracy - Highest (Lowest): ±1°C (±2.5°C)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
TMP411BD
Board Mount Temperature Sensors TMP411BD
Board Mount Temperature Sensors +/-1degC Remote and Local Temp SENSOR

Board Mount Temperature Sensors +/-1degC Remote and Local Temp SENSOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number TMP411BD TMP411BD
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details