Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP117NAIDRVR

Description
Win Source Part Number: 1351619-TMP117NAIDRV R Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: Standby Mode, Shutdown Mode, One-Shot, Programmable Limit Package: Tape & Reel Standard Package: 3,000 Output Type: I²C/SMBus Test Condition: -40°C ~ 100°C (-55°C ~ 150°C) Resolution: 16 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±0.2°C (±0.3°C) Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMP117
Request a Quote Datasheet
Description
Win Source Part Number: 1351619-TMP117NAIDRV R Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: Standby Mode, Shutdown Mode, One-Shot, Programmable Limit Package: Tape & Reel Standard Package: 3,000 Output Type: I²C/SMBus Test Condition: -40°C ~ 100°C (-55°C ~ 150°C) Resolution: 16 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±0.2°C (±0.3°C) Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMP117
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP117NAIDRVR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP117NAIDRVR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP117NAIDRVR
Win Source Part Number: 1351619-TMP117NAIDRV R Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: Standby Mode, Shutdown Mode, One-Shot, Programmable Limit Package: Tape & Reel Standard Package: 3,000 Output Type: I²C/SMBus Test Condition: -40°C ~ 100°C (-55°C ~ 150°C) Resolution: 16 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±0.2°C (±0.3°C) Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMP117

Win Source Part Number: 1351619-TMP117NAIDRVR
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Features: Standby Mode, Shutdown Mode, One-Shot, Programmable Limit
Package: Tape & Reel
Standard Package: 3,000
Output Type: I²C/SMBus
Test Condition: -40°C ~ 100°C (-55°C ~ 150°C)
Resolution: 16 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±0.2°C (±0.3°C)
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TMP117

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
TMP117NAIDRVR
Board Mount Temperature Sensors TMP117NAIDRVR
Board Mount Temperature Sensors -0.1-C accurate digital temperature sensor with integrated NV memory 6-WSON -55 to 150

Board Mount Temperature Sensors -0.1-C accurate digital temperature sensor with integrated NV memory 6-WSON -55 to 150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number TMP117NAIDRVR TMP117NAIDRVR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 channels with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Straight Probe - Style RTD1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
View Details