Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP275AQDRQ1

Description
Win Source Part Number: 1375600-TMP275AQDRQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Base Product Number: TMP275 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -40°C ~ 125°C Voltage - Supply: 2.7V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 12 b Accuracy - Highest (Lowest): ±1°C
Request a Quote Datasheet
Description
Win Source Part Number: 1375600-TMP275AQDRQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Base Product Number: TMP275 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -40°C ~ 125°C Voltage - Supply: 2.7V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 12 b Accuracy - Highest (Lowest): ±1°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP275AQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP275AQDRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP275AQDRQ1
Win Source Part Number: 1375600-TMP275AQDRQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Base Product Number: TMP275 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -40°C ~ 125°C Voltage - Supply: 2.7V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 12 b Accuracy - Highest (Lowest): ±1°C

Win Source Part Number: 1375600-TMP275AQDRQ1
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Product Status: Active
Base Product Number: TMP275
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: -40°C ~ 125°C
Voltage - Supply: 2.7V ~ 5.5V
Output Type: I²C/SMBus
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Resolution: 12 b
Accuracy - Highest (Lowest): ±1°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
TMP275AQDRQ1
Board Mount Temperature Sensors TMP275AQDRQ1
Board Mount Temperature Sensors Automotive -0.75-C Temp Sensor with I2C/SMBus Interface in Industry Std LM75 Form Factor & Pinout 8-SOIC -40 to 125

Board Mount Temperature Sensors Automotive -0.75-C Temp Sensor with I2C/SMBus Interface in Industry Std LM75 Form Factor & Pinout 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number TMP275AQDRQ1 TMP275AQDRQ1
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Adjustable Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used RTD
Probe Configuration Straight Probe; Adjustable from 1" to 10"
Sensitive Length 0.3750 to 0.3570 inch (9.52 to 9.07 mm)
View Details
Thermocouple, Type J, 900Mm, 260Deg C; Thermocouple Type Advantech - 52AH6885 - Newark, An Avnet Company
Specs
Sensed Temperature ? to 500 F (? to 260 C)
Basic Element Used Thermocouple
Sensitive Length 36 inch (914 mm)
View Details
2 suppliers