VAST STOCK CO., LIMITED Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Board Mount Temperature Sensors +/-1DEG. C Remote Local TEMP SENSOR
Board Mount Temperature Sensors -0.75G C High-Accuracy Multi-channel Remote and Local Temperature Sensor 16-DSBGA -40 to 125
Board Mount Temperature Sensors -0.75G C High-Accuracy Multi-channel Remote and Local Temperature Sensor 16-VQFN -40 to 125
Board Mount Temperature Sensors 1-C Accuracy, Digital Temp Sensor w/ 2-Wire Interface & Alert 8-SOIC -40 to 125
Board Mount Temperature Sensors 1-C Accuracy, Digital Temp Sensor w/ 2-Wire Interface & Alert 8-VSSOP -40 to 125
Board Mount Temperature Sensors 1.8V Capable Dig Temp Sensor
Board Mount Temperature Sensors 1.8V Capable Digital Temp Sensor
Board Mount Temperature Sensors 16/24bit Resolution SPI / I2C Interface
Board Mount Temperature Sensors 1pc of 16 parts Overheat Protection
Board Mount Temperature Sensors 5-Channel (4-Remote and 1-Local) High-Accuracy Remote and Local Temperature Sensor 16-VQFN -40 to 125
Board Mount Temperature Sensors 8-WSON -40 to 125
Board Mount Temperature Sensors All-In-One Thermal & Pwr Monitor Sol
Board Mount Temperature Sensors All-In-One Thermal & Pwr Monitoring Sol
Board Mount Temperature Sensors Automotive grade, 1.7V remote and local temp sensor with N-factor, filtering and series-R correction 8-WSON -40 to 125
Board Mount Temperature Sensors Automotive grade, silicon-based linear thermistor with a positive temperature coefficient (PTC) 2-TO-92 -40 to 125
Board Mount Temperature Sensors Automotive grade, silicon-based linear thermistor with a positive temperature coefficient (PTC) 2-TO-92 -40 to 150
Board Mount Temperature Sensors Automotive grade, silicon-based linear thermistor with a positive temperature coefficient (PTC) 2-X1SON -40 to 125
Board Mount Temperature Sensors Automotive Temp Sensor with I2C/SMBus Interface in Industry Standard LM75 Form Factor & Pinout 8-SOIC -40 to 125
Board Mount Temperature Sensors Automotive Temp Sensor with I2C/SMBus Interface in Industry Standard LM75 Form Factor & Pinout 8-VSSOP -40 to 125
Board Mount Temperature Sensors Automotive, Resistor-Programmabl e Temperature Switch in SOT Package with Pin Selectable Hysteresis 5-SOT-23 0 to 125
Board Mount Temperature Sensors Crystal Oscillator
Board Mount Temperature Sensors Dig Component Sensor ZedBoard Driver
Board Mount Temperature Sensors Digital Temp Sensor 1.7V to 1.9V
Board Mount Temperature Sensors Digital Temperature Sensor
Board Mount Temperature Sensors Digital w/2-Wire Ifc
Board Mount Temperature Sensors ETS
Board Mount Temperature Sensors FOV 55 degree 13.2mm leads
Board Mount Temperature Sensors FOV 55 degree 6.7mm leads
Board Mount Temperature Sensors High-Accuracy Remote and Local Temperature Sensor with Pin-Programmable Bus Address 10-QFN -40 to 125
Board Mount Temperature Sensors Ni1000Temp Sensor
Board Mount Temperature Sensors Remote & Local Temp Sensor
Board Mount Temperature Sensors Resistor Program Temp Switch
Board Mount Temperature Sensors Silicon-based linear thermistor with a positive temperature coefficient (PTC) 2-X1SON -65 to 150
Board Mount Temperature Sensors TEMP SENSOR ENHANCED PRIME
Board Mount Temperature Sensors Temp Sensor with Auto Beta Comp
Board Mount Temperature Sensors TEMP SENSOR
Board Mount Temperature Sensors Temperature Sensor
Board Mount Temperature Sensors TMP75B-Q1 1.8-V Digi l Temperature Sensor
Board Mount Temperature Sensors TMP75B-Q1 Automotive Grad1.8-V Dig Tem
Board Mount Temperature Sensors TMP75B-Q1 Automotive rade 1.8-V
Board Mount Temperature Sensors TO5, I2C Interface 0 C to +100 C
Board Mount Temperature Sensors TO5, I2C Interrface 0 C to +100 C
Board Mount Temperature Sensors TO5, I2C Interrface 0 C to +300 C
Board Mount Temperature Sensors
Industrial Temperature Sensors CTS 5 Sec RT 2828ohm Coolant Temp Sensor
Industrial Temperature Sensors RTD 100 OHM 0.06% FLANGED PROBE
Industrial Temperature Sensors RTD 100 OHM 0.06% NPT PROBE
Industrial Temperature Sensors RTD 100 OHM 0.06% PLASTIC PROBE
Industrial Temperature Sensors RTD 100 OHM 0.06% PROBE
Industrial Temperature Sensors RTD 100 OHM 0.06% RING LUG
Industrial Temperature Sensors RTD 1K OHM 0.06% FLANGED PROBE
Industrial Temperature Sensors RTD 1K OHM 0.06% NPT PROBE
Industrial Temperature Sensors RTD 1K OHM 0.06% PLASTIC PROBE
Industrial Temperature Sensors RTD 1K OHM 0.06% PROBE
Industrial Temperature Sensors RTD 1K OHM 0.06% RING LUG
Industrial Temperature Sensors RTD ELEMENT, US SENSOR P
Industrial Temperature Sensors RTD PROBE 1K OHM .12% LUG
Industrial Temperature Sensors RTD PROBE
Industrial Temperature Sensors RTD, U.S. SENSOR P/N
Industrial Temperature Sensors RTD
Industrial Temperature Sensors Temp. Sensor - ATS48 C41-C79Y, M10-M12Y
Industrial Temperature Sensors Temp. Sensor - ATS48 D17-D88Y, C11-C32Y
Industrial Temperature Sensors TO5, I2C Interface 0 C to +300 C
Temperature Sensor Modules TEMP/HUMID/G-SENSOR BY NFC+LORANA902/TW
Temperature Sensor Modules TeraRanger Evo Thermal 33
Temperature Sensor Modules TeraRanger Evo Thermal 90

<< Prev