Microchip Technology, Inc. Sensors, Transducers-Temperature Sensors- Analog and Digital Output TC74A4-3.3VCTTR

Description
Manufacturer: Microchip Technology Category: Sensors, Transducers-Temperat ure Sensors- Analog and Digital Output Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Sensors, Transducers-Temperat ure Sensors- Analog and Digital Output Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers-Temperature Sensors- Analog and Digital Output - TC74A4-3.3VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers-Temperature Sensors- Analog and Digital Output
TC74A4-3.3VCTTR
Sensors, Transducers-Temperature Sensors- Analog and Digital Output TC74A4-3.3VCTTR
Manufacturer: Microchip Technology Category: Sensors, Transducers-Temperat ure Sensors- Analog and Digital Output Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753

Manufacturer: Microchip Technology
Category: Sensors, Transducers-Temperature Sensors- Analog and Digital Output
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Test Condition: 25°C ~ 85°C (0°C ~ 125°C)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
TC74A4-3.3VCTTR
Board Mount Temperature Sensors TC74A4-3.3VCTTR
Board Mount Temperature Sensors Digital Thermal

Board Mount Temperature Sensors Digital Thermal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number TC74A4-3.3VCTTR TC74A4-3.3VCTTR
Product Name Sensors, Transducers-Temperature Sensors- Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 channels with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Basic Element Used RTD
View Details
Ring Lug Thermocouples - Style TRW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Sensor Termination Type Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires (optional feature)
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used RTD
Probe Configuration Penetration (Needle) Probe
View Details