Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A3-3.3VAT

Description
Win Source Part Number: 1375609-TC74A3-3.3VA T Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Microchip Technology Package: Tube Product Status: Active Features: Standby Mode Package / Case: TO-220-5 Supplier Device Package: TO-220-5 Base Product Number: TC74 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Voltage - Supply: 2.7V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 7 b Accuracy - Highest (Lowest): ±2°C (±3°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1375609-TC74A3-3.3VA T Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Microchip Technology Package: Tube Product Status: Active Features: Standby Mode Package / Case: TO-220-5 Supplier Device Package: TO-220-5 Base Product Number: TC74 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Voltage - Supply: 2.7V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 7 b Accuracy - Highest (Lowest): ±2°C (±3°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A3-3.3VAT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A3-3.3VAT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A3-3.3VAT
Win Source Part Number: 1375609-TC74A3-3.3VA T Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Microchip Technology Package: Tube Product Status: Active Features: Standby Mode Package / Case: TO-220-5 Supplier Device Package: TO-220-5 Base Product Number: TC74 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Voltage - Supply: 2.7V ~ 5.5V Output Type: I²C/SMBus Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 7 b Accuracy - Highest (Lowest): ±2°C (±3°C)

Win Source Part Number: 1375609-TC74A3-3.3VAT
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Features: Standby Mode
Package / Case: TO-220-5
Supplier Device Package: TO-220-5
Base Product Number: TC74
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 25°C ~ 85°C (0°C ~ 125°C)
Voltage - Supply: 2.7V ~ 5.5V
Output Type: I²C/SMBus
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Resolution: 7 b
Accuracy - Highest (Lowest): ±2°C (±3°C)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
TC74A3-3.3VAT
Board Mount Temperature Sensors TC74A3-3.3VAT
Board Mount Temperature Sensors Digital Thermal

Board Mount Temperature Sensors Digital Thermal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number TC74A3-3.3VAT TC74A3-3.3VAT
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details