NSI Industries LLC Bell TA740

Description
ROUND VIBRATING HAMMER TYPE 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 76 DB AT 10 FT SOUND INTENSITY 2-1/2 INCH DIA GONG SIZE TORK ALERT[TM] BRAND
Datasheet
Description
ROUND VIBRATING HAMMER TYPE 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 76 DB AT 10 FT SOUND INTENSITY 2-1/2 INCH DIA GONG SIZE TORK ALERT[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell - TA740 - NSI Industries LLC
Huntersville, NC, USA
Bell
TA740
Bell TA740
ROUND VIBRATING HAMMER TYPE 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 76 DB AT 10 FT SOUND INTENSITY 2-1/2 INCH DIA GONG SIZE TORK ALERT[TM] BRAND
  • ROUND VIBRATING HAMMER TYPE
  • 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • STEEL HOUSING MATERIAL
  • 76 DB AT 10 FT SOUND INTENSITY
  • 2-1/2 INCH DIA GONG SIZE
  • TORK ALERT[TM] BRAND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Audible Alarms
Product Number TA740
Product Name Bell
Sound Level 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1974629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Fixed
Agency Approvals RoHS; RoHS Compliant
View Details
Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details