NSI Industries LLC Bell TA744

Description
ROUND VIBRATING HAMMER TYPE 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 78 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE TORK ALERT[TM] BRAND
Datasheet
Description
ROUND VIBRATING HAMMER TYPE 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 78 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE TORK ALERT[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell - TA744 - NSI Industries LLC
Huntersville, NC, USA
Bell
TA744
Bell TA744
ROUND VIBRATING HAMMER TYPE 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 78 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE TORK ALERT[TM] BRAND
  • ROUND VIBRATING HAMMER TYPE
  • 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • STEEL HOUSING MATERIAL
  • 78 DB AT 10 FT SOUND INTENSITY
  • 4 INCH DIA GONG SIZE
  • TORK ALERT[TM] BRAND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Audible Alarms
Product Number TA744
Product Name Bell
Sound Level 78 dB
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 1881764 - RS Components, Ltd.
Specs
Alarm Type Buzzer
Mounting Through hole
Agency Approvals RoHS; RoHS Compliant
View Details
Haz Loc Metal Horn with Beacon 240V AC - 855XM-CGMA20DB4 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details