Description
ROUND VIBRATING GONG TYPE
4-1/16 INCH DIA X 2-7/8 INCH D SIZE
RED COLOR
UL (CANADA AND US) APPROVAL
INDOOR/OUTDOOR APPLICATION
120 VAC VOLTAGE RATING
SURFACE MOUNTING
0.065 AMPERE CURRENT RATING
CAST ALUMINUM HOUSING MATERIAL
81 TO 95 DB AT 10 FT SOUND INTENSITY
STEEL GONG MATERIAL
6 INCH DIA GONG SIZE
TORK ALERT[TM] BRAND
TERMINAL SIZE 12 TO 22 AWG