Zurn Industries LLC Z6915-XL-CWB Sensor Faucet

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z6915-XL-CWB - Sensor Faucet - Zurn Industries LLC
Milwaukee, WI, United States
Z6915-XL-CWB
Sensor Faucet
Z6915-XL-CWB Sensor Faucet
Sensor faucet Z6915-XL-CWB is iequires a hardwired power connection for long term use and is a reliable product for commercial facilities with high traffic. This Touch Free faucet has a 4” deck-mount body has a sleek and clean appearance and has 30-second timeout feature reduces water waste saving money To view all options, see the Specification Sheet - Z6915-XL Features And Benefits Infrared proximity sensor Heavy-duty cast brass body Battery, plug-in, hydro-generator, or hardwired 3-year warranty

Sensor faucet Z6915-XL-CWB is iequires a hardwired power connection for long term use and is a reliable product for commercial facilities with high traffic.

This Touch Free faucet has a 4” deck-mount body has a sleek and clean appearance and has 30-second timeout feature reduces water waste saving money

To view all options, see the Specification Sheet - Z6915-XL

Features And Benefits

  • Infrared proximity sensor
  • Heavy-duty cast brass body
  • Battery, plug-in, hydro-generator, or hardwired
  • 3-year warranty
Supplier's Site Datasheet
Z6915-XL-MV - Sensor Faucet - Zurn Industries LLC
Milwaukee, WI, United States
Z6915-XL-MV
Sensor Faucet
Z6915-XL-MV Sensor Faucet
Sensor faucet Z6915-XL-MV is ideal for high-use applications where durability and hands-free operation are necessary. This Touch free faucet comes with an ADA compliant, battery powered, polished chrome-plated, cast brass with infrared proximity sensor for retrofit and new construction. To view all options, see the Specification Sheet - Z6915-XL Features And Benefits Infrared proximity sensor Heavy-duty cast brass body Battery, plug-in or hardwired 3-year warranty

Sensor faucet Z6915-XL-MV is ideal for high-use applications where durability and hands-free operation are necessary.

This Touch free faucet comes with an ADA compliant, battery powered, polished chrome-plated, cast brass with infrared proximity sensor for retrofit and new construction.

To view all options, see the Specification Sheet - Z6915-XL

Features And Benefits

  • Infrared proximity sensor
  • Heavy-duty cast brass body
  • Battery, plug-in or hardwired
  • 3-year warranty
Supplier's Site Datasheet
AquaSense® Z6915 XL MT 4
Milwaukee, WI, United States
AquaSense® Z6915 XL MT 4"
Sensor Faucet
AquaSense® Z6915 XL MT 4" Sensor Faucet
Zurn's sensor faucet Z6915-XL-MT has a seamless and sleek design with a cost-effective and reliable sensor-operated faucet which maintains its polished chrome-plated finish despite high usage. The water-conserving 0.5 gpm non-aerated spray outlet and 30-second timeout feature helps save water and is cost efficient making it ideal choice for new commercial and retrofit construction projects alike. To view all options, see the Specification Sheet - Z6915-XL Features And Benefits Infrared proximity sensor Heavy-duty cast brass body Battery, plug-in or hardwired 3-year warranty Streamlined design with concealed aerator reduces opportunity for vandalism Water conserving options available with LEED flow rates of 0.5 gpm/0.35 gpm

Zurn's sensor faucet Z6915-XL-MT has a seamless and sleek design with a cost-effective and reliable sensor-operated faucet which maintains its polished chrome-plated finish despite high usage.

The water-conserving 0.5 gpm non-aerated spray outlet and 30-second timeout feature helps save water and is cost efficient making it ideal choice for new commercial and retrofit construction projects alike.

To view all options, see the Specification Sheet - Z6915-XL

Features And Benefits

  • Infrared proximity sensor
  • Heavy-duty cast brass body
  • Battery, plug-in or hardwired
  • 3-year warranty
  • Streamlined design with concealed aerator reduces opportunity for vandalism
  • Water conserving options available with LEED flow rates of 0.5 gpm/0.35 gpm
Supplier's Site Datasheet
Z6915-XL-SSH - Sensor Faucet - Zurn Industries LLC
Milwaukee, WI, United States
Z6915-XL-SSH
Sensor Faucet
Z6915-XL-SSH Sensor Faucet
Sensor Faucet Z6915-XL-SSH comes with Vandal-resistant flow control options and has battery-powered faucet that uses 4 standard AA batteries. This Touchless faucet is for a cost-effective and reliable sensor-operated faucet built with durability and commercial environments in mind To view all options, see the Specification Sheet - Z6915-XL Features And Benefits Infrared proximity sensor Heavy-duty cast brass body Battery, plug-in, hydro-generator, or hardwired 3-year warranty

Sensor Faucet Z6915-XL-SSH comes with Vandal-resistant flow control options and has battery-powered faucet that uses 4 standard AA batteries.

This Touchless faucet is for a cost-effective and reliable sensor-operated faucet built with durability and commercial environments in mind

To view all options, see the Specification Sheet - Z6915-XL

Features And Benefits

  • Infrared proximity sensor
  • Heavy-duty cast brass body
  • Battery, plug-in, hydro-generator, or hardwired
  • 3-year warranty
Supplier's Site Datasheet
Z6915-XL-CWB-F - Sensor Faucet - Zurn Industries LLC
Milwaukee, WI, United States
Z6915-XL-CWB-F
Sensor Faucet
Z6915-XL-CWB-F Sensor Faucet
Commercial sensor faucet Z6915-XL-CWB-F is a Seamless and sleek, 4-inch deck-mount sensor faucet that maintains its polished chrome-plated finish despite high usage. This touchless faucet has the hardwire-powered infrared proximity sensor senses the user for precise hands-free operation To view all options, see the Specification Sheet - Z6915-XL Features And Benefits Infrared proximity sensor Heavy-duty cast brass body Battery, plug-in, hydro-generator, or hardwired 3-year warranty

Commercial sensor faucet Z6915-XL-CWB-F is a Seamless and sleek, 4-inch deck-mount sensor faucet that maintains its polished chrome-plated finish despite high usage.

This touchless faucet has the hardwire-powered infrared proximity sensor senses the user for precise hands-free operation

To view all options, see the Specification Sheet - Z6915-XL

Features And Benefits

  • Infrared proximity sensor
  • Heavy-duty cast brass body
  • Battery, plug-in, hydro-generator, or hardwired
  • 3-year warranty
Supplier's Site Datasheet
Z6915-XL - Sensor Faucet - Zurn Industries LLC
Milwaukee, WI, United States
Sensor faucet Z6915-XL has Infrared convergence-type proximity sensor which comes with a 30 second time out feature. This Touchless Faucet is ideal for high-use applications where durability and hands-free operation are necessary. Available in multiple flow rates and power configurations. To view all options, see the Specification Sheet - Z6915-XL Features And Benefits Infrared proximity sensor Heavy-duty cast brass body Battery, plug-in or hardwired 3-year warranty

Sensor faucet Z6915-XL has Infrared convergence-type proximity sensor which comes with a 30 second time out feature. This Touchless Faucet is ideal for high-use applications where durability and hands-free operation are necessary. Available in multiple flow rates and power configurations.

To view all options, see the Specification Sheet - Z6915-XL

Features And Benefits

  • Infrared proximity sensor
  • Heavy-duty cast brass body
  • Battery, plug-in or hardwired
  • 3-year warranty
Supplier's Site Datasheet
Z6915-XL-F - Sensor Faucet - Zurn Industries LLC
Milwaukee, WI, United States
Z6915-XL-F
Sensor Faucet
Z6915-XL-F Sensor Faucet
Sensor faucet Z6915-XL-F is a battery powered, polished chrome plated cast brass sensor faucet with a 0.5 GPM spray aerator. This Touch free Faucet is a ADA compliant faucet and an ideal choice for high-use applications both as retrofit and in new construction projects. To view all options, see the Specification Sheet - Z6915-XL Features And Benefits Infrared proximity sensor Heavy-duty cast brass body Battery, plug-in or hardwired 3-year warranty

Sensor faucet Z6915-XL-F is a battery powered, polished chrome plated cast brass sensor faucet with a 0.5 GPM spray aerator.

This Touch free Faucet is a ADA compliant faucet and an ideal choice for high-use applications both as retrofit and in new construction projects.

To view all options, see the Specification Sheet - Z6915-XL

Features And Benefits

  • Infrared proximity sensor
  • Heavy-duty cast brass body
  • Battery, plug-in or hardwired
  • 3-year warranty
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Sink Faucets
Product Number Sensor Faucet
Product Name Z6915-XL-CWB
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Gooseneck Faucets -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polyvinylidene Fluoride (PVDF)
View Details
Ceramic Faucet Valves - Cice™ Optima 40 TH F - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
S-6 Series, Faucet, 8"" O.C. (T&S), 14"" spout - S-6 - AERO Manufacturing Company
Specs
Applications Commercial
View Details