Zurn Industries LLC Sensor Faucet Lavatory System Z.L7.S

Description
Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z6955-XL-S-F Aqua-FIT Serio Series polished chrome plated, 4” base centerset battery powered sensor faucet with 0.5 gpm non-aerated flow control. To view all options, see the Specification Sheet - Z.L7.S Features And Benefits Paired performance for easy maintenance, highest up time and lowest total cost of ownership Simple model number for ease of specification and ordering Complete ready-to-install plumbing solutions for easy organization, handling, and sorting. Complete extended warranty from one manufacturer
Datasheet
Description
Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z6955-XL-S-F Aqua-FIT Serio Series polished chrome plated, 4” base centerset battery powered sensor faucet with 0.5 gpm non-aerated flow control. To view all options, see the Specification Sheet - Z.L7.S Features And Benefits Paired performance for easy maintenance, highest up time and lowest total cost of ownership Simple model number for ease of specification and ordering Complete ready-to-install plumbing solutions for easy organization, handling, and sorting. Complete extended warranty from one manufacturer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Faucet Lavatory System - Z.L7.S - Zurn Industries LLC
Milwaukee, WI, United States
Sensor Faucet Lavatory System
Z.L7.S
Sensor Faucet Lavatory System Z.L7.S
Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z6955-XL-S-F Aqua-FIT Serio Series polished chrome plated, 4” base centerset battery powered sensor faucet with 0.5 gpm non-aerated flow control. To view all options, see the Specification Sheet - Z.L7.S Features And Benefits Paired performance for easy maintenance, highest up time and lowest total cost of ownership Simple model number for ease of specification and ordering Complete ready-to-install plumbing solutions for easy organization, handling, and sorting. Complete extended warranty from one manufacturer

Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z6955-XL-S-F Aqua-FIT Serio Series polished chrome plated, 4” base centerset battery powered sensor faucet with 0.5 gpm non-aerated flow control.

To view all options, see the Specification Sheet - Z.L7.S

Features And Benefits

  • Paired performance for easy maintenance, highest up time and lowest total cost of ownership
  • Simple model number for ease of specification and ordering
  • Complete ready-to-install plumbing solutions for easy organization, handling, and sorting.
  • Complete extended warranty from one manufacturer
Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Sink Faucets
Product Number Z.L7.S
Product Name Sensor Faucet Lavatory System
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

4 IN Lead Free Deck Mount Faucet with 10 IN Swivel Spout - 0239840 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details
Ceramic Faucet Valves - Cice™ Optima 35 OG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details