Zurn Industries LLC Manual Faucet Lavatory System Z.L2.M

Description
Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z81000-XL-3M AQUASPEC polished chrome plated centerset, deckmount single control faucet with 5” integral spout, ceramic disc cartridge, temperature limit stop, lever control, 0.5 gpm laminar flow control aerator. Features And Benefits Paired performance for easy maintenance, highest up time and lowest total cost of ownership Simple model number for ease of specification and ordering Complete ready-to-install plumbing solutions for easy organization, handling, and sorting. Complete extended warranty from one manufacturer
Datasheet
Description
Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z81000-XL-3M AQUASPEC polished chrome plated centerset, deckmount single control faucet with 5” integral spout, ceramic disc cartridge, temperature limit stop, lever control, 0.5 gpm laminar flow control aerator. Features And Benefits Paired performance for easy maintenance, highest up time and lowest total cost of ownership Simple model number for ease of specification and ordering Complete ready-to-install plumbing solutions for easy organization, handling, and sorting. Complete extended warranty from one manufacturer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Faucet Lavatory System - Z.L2.M - Zurn Industries LLC
Milwaukee, WI, United States
Manual Faucet Lavatory System
Z.L2.M
Manual Faucet Lavatory System Z.L2.M
Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z81000-XL-3M AQUASPEC polished chrome plated centerset, deckmount single control faucet with 5” integral spout, ceramic disc cartridge, temperature limit stop, lever control, 0.5 gpm laminar flow control aerator. Features And Benefits Paired performance for easy maintenance, highest up time and lowest total cost of ownership Simple model number for ease of specification and ordering Complete ready-to-install plumbing solutions for easy organization, handling, and sorting. Complete extended warranty from one manufacturer

Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z81000-XL-3M AQUASPEC polished chrome plated centerset, deckmount
single control faucet with 5” integral spout, ceramic disc cartridge, temperature limit stop, lever control, 0.5 gpm laminar flow control aerator.

Features And Benefits

  • Paired performance for easy maintenance, highest up time and lowest total cost of ownership
  • Simple model number for ease of specification and ordering
  • Complete ready-to-install plumbing solutions for easy organization, handling, and sorting.
  • Complete extended warranty from one manufacturer
Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Sink Faucets
Product Number Z.L2.M
Product Name Manual Faucet Lavatory System
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Free Deck Mount Double Pantry Faucet with 12 IN Swivel Spout - 0239826 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Commercial Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Commercial; Food Service
Certifications and Standards ADA Compliant
Flow Rate 90 GPH (94.64 ml/sec)
View Details
Ceramic Faucet Valves - Cice™ Optima 40 BF - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details