KOBOLD Instruments, Inc. TSA - Resistive Temperature Sensor

Description
The KOBOLD model TSA temperature sensors respond quickly and are designed to operate between -40 and +150 °C. A laser-trimmed electronic sensor serves as measuring element in a rugged housing made of brass or stainless steel that is suitable for rugged service. Due to the laser trimming, the output signal of the temperature sensor is strong, therefore no line compensation is required for a supply leads of less than 20 m. The temperature sensor resistance is linear with a positive temperature coefficient. A suitable control system input or indicating device is needed to evaluate the output signal. The temperature sensors are delivered in a housing with female thread from ¼" to 1.5" NPT and 1.5 m silicone-rubber-insu lated cable.
Description
The KOBOLD model TSA temperature sensors respond quickly and are designed to operate between -40 and +150 °C. A laser-trimmed electronic sensor serves as measuring element in a rugged housing made of brass or stainless steel that is suitable for rugged service. Due to the laser trimming, the output signal of the temperature sensor is strong, therefore no line compensation is required for a supply leads of less than 20 m. The temperature sensor resistance is linear with a positive temperature coefficient. A suitable control system input or indicating device is needed to evaluate the output signal. The temperature sensors are delivered in a housing with female thread from ¼" to 1.5" NPT and 1.5 m silicone-rubber-insu lated cable.

Suppliers

Company
Product
Description
Supplier Links
TSA - Resistive Temperature Sensor -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
TSA - Resistive Temperature Sensor
TSA - Resistive Temperature Sensor
The KOBOLD model TSA temperature sensors respond quickly and are designed to operate between -40 and +150 °C. A laser-trimmed electronic sensor serves as measuring element in a rugged housing made of brass or stainless steel that is suitable for rugged service. Due to the laser trimming, the output signal of the temperature sensor is strong, therefore no line compensation is required for a supply leads of less than 20 m. The temperature sensor resistance is linear with a positive temperature coefficient. A suitable control system input or indicating device is needed to evaluate the output signal. The temperature sensors are delivered in a housing with female thread from ¼" to 1.5" NPT and 1.5 m silicone-rubber-insu lated cable.

The KOBOLD model TSA temperature sensors respond quickly and are designed to operate between -40 and +150 °C. A laser-trimmed electronic sensor serves as measuring element in a rugged housing made of brass or stainless steel that is suitable for rugged service. Due to the laser trimming, the output signal of the temperature sensor is strong, therefore no line compensation is required for a supply leads of less than 20 m. The temperature sensor resistance is linear with a positive temperature coefficient. A suitable control system input or indicating device is needed to evaluate the output signal. The temperature sensors are delivered in a housing with female thread from ¼" to 1.5" NPT and 1.5 m silicone-rubber-insulated cable.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category RTD Temperature Probes
Product Name TSA - Resistive Temperature Sensor
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details
RTD Probes - 20034724-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Resistance Thermometer Sensor - 837RTD-N1G12A30P2-D4 - Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 0.7480 inch (19 mm)
Sensitive Length 4.09 inch (104 mm)
View Details
Rigid Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details