Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVEL SENSORS
AMPHENOL HIGH SPEED INTERCONNECTS
FLPVA50B250 -- SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-250MM
Amphenol High Speed Interconnects
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-250MM
FLPVA50B250
Description
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-250MM
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-250MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-250MM
FLPVA50B250
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-250MM
FLPVA50B250
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-250MM
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-250MM
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Level Sensors
Product Number
FLPVA50B250
Product Name
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-250MM
Meter Technology Type
Mechanical/magnetic Floats
Unlock Full Specs
to access all available technical data
Similar Products
O'Keefe Controls Co.
Vertical Float Valve – Top Mounting
OKC-2271-2
Specs
Device Classification
Gauge
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Fuji Electric Corp. of America
Level transmitter
FKE-5
Specs
Device Classification
Transmitter
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Sierra Instruments, Inc.
InnovaSwitch Level Switch
Specs
Device Classification
Transmitter
Measuring Range
0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level)
0.0312 +/-inch (0.7937 +/-mm)
View Details
BinMaster, Inc.
Level Control
730-0504
View Details