Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVEL SENSORS
AMPHENOL HIGH SPEED INTERCONNECTS
MS10C -- CABLE FLOAT SPDT 10A POLY CABLE MOUNT
Amphenol High Speed Interconnects
CABLE FLOAT SPDT 10A POLY CABLE MOUNT
MS10C
Description
CABLE FLOAT SPDT 10A POLY CABLE MOUNT
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
CABLE FLOAT SPDT 10A POLY CABLE MOUNT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE FLOAT SPDT 10A POLY CABLE MOUNT
MS10C
CABLE FLOAT SPDT 10A POLY CABLE MOUNT
MS10C
CABLE FLOAT SPDT 10A POLY CABLE MOUNT
CABLE FLOAT SPDT 10A POLY CABLE MOUNT
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Level Sensors
Product Number
MS10C
Product Name
CABLE FLOAT SPDT 10A POLY CABLE MOUNT
Meter Technology Type
Mechanical/magnetic Floats
Unlock Full Specs
to access all available technical data
Similar Products
BinMaster, Inc.
Rotary level indicator
BMRX-100
Specs
Device Classification
Sensor Only
Media Type
Dry material (Bulk solids and powders)
Level Measurement Type
Single Point or Multi-Point Level
View Details
RS Components, Ltd.
Float Switches
2348862
Specs
Meter Technology Type
Mechanical/magnetic Floats
Operating Temp
14 to 185 F (-10 to 85 C)
View Details
Sierra Instruments, Inc.
InnovaSwitch Level Switch
Specs
Device Classification
Transmitter
Measuring Range
0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level)
0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Elektro-Bau-Elemente GmbH
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors
Specs
Device Classification
Sensor Only
Media Type
Liquid; Dry material (Bulk solids and powders)
Level Measurement Type
Continuous Level
View Details