Amphenol High Speed Interconnects SPNO 25VA, PVC, NIT SEAL HORZ FLOAT SWITCH RSF43Y100RF

Description
SPNO 25VA, PVC, NIT SEAL HORZ FLOAT SWITCH
Request a Quote
Description
SPNO 25VA, PVC, NIT SEAL HORZ FLOAT SWITCH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SPNO 25VA, PVC, NIT SEAL HORZ FLOAT SWITCH - RSF43Y100RF - Heilind Electronics, Inc.
Wilmington, MA, United States
SPNO 25VA, PVC, NIT SEAL HORZ FLOAT SWITCH
RSF43Y100RF
SPNO 25VA, PVC, NIT SEAL HORZ FLOAT SWITCH RSF43Y100RF
SPNO 25VA, PVC, NIT SEAL HORZ FLOAT SWITCH

SPNO 25VA, PVC, NIT SEAL HORZ FLOAT SWITCH

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Level Sensors
Product Number RSF43Y100RF
Product Name SPNO 25VA, PVC, NIT SEAL HORZ FLOAT SWITCH
Meter Technology Type Mechanical/magnetic Floats
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - vibration - 159300201 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
ToughSonic 200 Series - TS-200.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.5 to 168 inch (88.9 to 4267 mm)
Media Type Liquid
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details