Amphenol High Speed Interconnects SPNO 25VA, PP, PVC, NIT SEAL HORZ FLOAT SWITCH RSF44Y100RF

Description
SPNO 25VA, PP, PVC, NIT SEAL HORZ FLOAT SWITCH
Request a Quote
Description
SPNO 25VA, PP, PVC, NIT SEAL HORZ FLOAT SWITCH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SPNO 25VA, PP, PVC, NIT SEAL HORZ FLOAT SWITCH - RSF44Y100RF - Heilind Electronics, Inc.
Wilmington, MA, United States
SPNO 25VA, PP, PVC, NIT SEAL HORZ FLOAT SWITCH
RSF44Y100RF
SPNO 25VA, PP, PVC, NIT SEAL HORZ FLOAT SWITCH RSF44Y100RF
SPNO 25VA, PP, PVC, NIT SEAL HORZ FLOAT SWITCH

SPNO 25VA, PP, PVC, NIT SEAL HORZ FLOAT SWITCH

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Level Sensors
Product Number RSF44Y100RF
Product Name SPNO 25VA, PP, PVC, NIT SEAL HORZ FLOAT SWITCH
Meter Technology Type Mechanical/magnetic Floats
Unlock Full Specs
to access all available technical data

Similar Products

Mini Vibrating Level Sensing Rod - CVR-600 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Level Sensors - 2085481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Other (Such as tilt etc.)
Operating Temp 104 F (40 C)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details