Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVEL SENSORS
AMPHENOL HIGH SPEED INTERCONNECTS
SSV66A100E1GP -- 1LEVEL AT 100MM, SS, G1 VERTICAL FLOAT SWITCH
Amphenol High Speed Interconnects
1LEVEL AT 100MM, SS, G1 VERTICAL FLOAT SWITCH
SSV66A100E1GP
Description
1LEVEL AT 100MM, SS, G1 VERTICAL FLOAT SWITCH
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
1LEVEL AT 100MM, SS, G1 VERTICAL FLOAT SWITCH
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
1LEVEL AT 100MM, SS, G1 VERTICAL FLOAT SWITCH
SSV66A100E1GP
1LEVEL AT 100MM, SS, G1 VERTICAL FLOAT SWITCH
SSV66A100E1GP
1LEVEL AT 100MM, SS, G1 VERTICAL FLOAT SWITCH
1LEVEL AT 100MM, SS, G1 VERTICAL FLOAT SWITCH
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Level Sensors
Product Number
SSV66A100E1GP
Product Name
1LEVEL AT 100MM, SS, G1 VERTICAL FLOAT SWITCH
Meter Technology Type
Mechanical/magnetic Floats
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
Magnetic Level Gauge Switch
LMS200
Specs
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Endress + Hauser – Sensors & Components
Radar module
UTR30
Specs
Device Classification
Sensor System
Measuring Range
0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level)
0.3937 +/-inch (10 +/-mm)
View Details
TE Connectivity
Water-Level Sensors
255-70430
Specs
Media Type
Liquid
Level Measurement Type
Continuous Level
Maximum Operating Pressure
30 psi (21.11 m H2O)
View Details
BinMaster, Inc.
Guided Wave Radar with Modbus RTU
GWR-2000
Specs
Device Classification
Sensor System
Measuring Range
? to 1200 inch (? to 30480 mm)
Media Type
Dry material (Bulk solids and powders)
View Details