Amphenol High Speed Interconnects SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-100MM FLPVA50B100

Description
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-100MM
Request a Quote
Description
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-100MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-100MM - FLPVA50B100 - Heilind Electronics, Inc.
Wilmington, MA, United States
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-100MM
FLPVA50B100
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-100MM FLPVA50B100
SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-100MM

SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-100MM

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Level Sensors
Product Number FLPVA50B100
Product Name SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-100MM
Meter Technology Type Mechanical/magnetic Floats
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 100 Series - TS-100.30 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 10 to 360 inch (254 to 9144 mm)
Media Type Liquid
View Details
Liquid Level Indicators - 611308 - RS Components, Ltd.
Specs
Media Type Liquid
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details