Amphenol High Speed Interconnects EXT MNT, PP, N/O, 25VA VERTICAL RSF104Y100JN

Description
EXT MNT, PP, N/O, 25VA VERTICAL
Request a Quote
Description
EXT MNT, PP, N/O, 25VA VERTICAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EXT MNT, PP, N/O, 25VA VERTICAL - RSF104Y100JN - Heilind Electronics, Inc.
Wilmington, MA, United States
EXT MNT, PP, N/O, 25VA VERTICAL
RSF104Y100JN
EXT MNT, PP, N/O, 25VA VERTICAL RSF104Y100JN
EXT MNT, PP, N/O, 25VA VERTICAL

EXT MNT, PP, N/O, 25VA VERTICAL

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Level Sensors
Product Number RSF104Y100JN
Product Name EXT MNT, PP, N/O, 25VA VERTICAL
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Rod for Sediment Level Detection - VR-21 SED and VR-41 SED - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Level Sensors - 1936748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details