Sanyou Electrical Appliances, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
Relay
80 rating at 125°C. Compatible Faston Terminal arrangement with this kind of power relay Simple magnetic circuit to meet mass production for low cost offer Standard type contact form is...
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Single contact types offer switching of 60A in a small size Low cost and high performance Washable available Typical Application Car control switching box(alarm system,automatic door locking system,etc.
Small size and light weight Stable operation even at low or high temperatures Typical Application Motorcycles, mopeds Compressor in automotive air conditioners
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.

<< Prev Next >>