Sanyou Electrical Appliances, Inc. Automotive Relay SARL-118DD

Description
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Description
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Datasheet
Datasheet Summary
Powered by GS/AI

SARL-118DD is a high-power automotive relay with a 1 Form C contact configuration, rated for 40A switching at 14VDC and 560W maximum switching power. It features a coil voltage of 18VDC with a 2.0W power rating, and includes a diode for suppressed inductive kickback. The relay operates over a temperature range of -40°C to +125°C and has an initial contact resistance of 100mΩ max. Its mechanical endurance is 10,000,000 operations, with an electrical life of 100,000 cycles at 600 ops/h. The unit weighs approximately 32.5 g and is designed for automotive applications including fuel pump control, cooling fan control, and headlight management. The package includes a bracket and diode accessory as specified by the 'D' and 'F' suffixes in the part number.

Datasheet Summary
Powered by GS/AI

SARL-118DD is a high-power automotive relay with a 1 Form C contact configuration, rated for 40A switching at 14VDC and 560W maximum switching power. It features a coil voltage of 18VDC with a 2.0W power rating, and includes a diode for suppressed inductive kickback. The relay operates over a temperature range of -40°C to +125°C and has an initial contact resistance of 100mΩ max. Its mechanical endurance is 10,000,000 operations, with an electrical life of 100,000 cycles at 600 ops/h. The unit weighs approximately 32.5 g and is designed for automotive applications including fuel pump control, cooling fan control, and headlight management. The package includes a bracket and diode accessory as specified by the 'D' and 'F' suffixes in the part number.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARL-118DD - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARL-118DD
Automotive Relay SARL-118DD
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
  • Quick connect terminal arrangement
  • Operating temperature range -40 to + 85 deg C

Typical Application

  • For direct connection with cell MOTORS,Transmission,etc. and Anti-Locking Brake System
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARL-118DD
Product Name Automotive Relay
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Force Guided Relays - 2494451 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Number if >4 2 #
Throw Double Throw
View Details