Sanyou Electrical Appliances, Inc. Automotive Relay SARS-S-112DMD

Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The SARS-S-112DMD is an automotive relay with a 35A continuous current rating and 150A switching capacity for resistive loads at 14VDC. It features a Form A (NO) contact, a 12VDC coil with 100mA coil current, and includes a diode for coil suppression. The relay is flux-proofed, operates within -40°C to +125°C, and meets RoHS and ELV standards. It has a compact size of 53.4mm x 22.5mm x 15mm and weighs approximately 19.4 grams. Typical applications include heater, fan, fuel pump, wiper, and headlight control in automotive systems.

Datasheet Summary
Powered by GS/AI

The SARS-S-112DMD is an automotive relay with a 35A continuous current rating and 150A switching capacity for resistive loads at 14VDC. It features a Form A (NO) contact, a 12VDC coil with 100mA coil current, and includes a diode for coil suppression. The relay is flux-proofed, operates within -40°C to +125°C, and meets RoHS and ELV standards. It has a compact size of 53.4mm x 22.5mm x 15mm and weighs approximately 19.4 grams. Typical applications include heater, fan, fuel pump, wiper, and headlight control in automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARS-S-112DMD - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARS-S-112DMD
Automotive Relay SARS-S-112DMD
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
  • Ultra miniature size with universal footprint
  • High contact capacity
  • Sealed and high temp models available

Typical Application

  • Communications, domestic appliances
  • Security equipment
  • Office automation machines, etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARS-S-112DMD
Product Name Automotive Relay
Relay Type Automotive
Poles Single Pole (SP)
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details