Sanyou Electrical Appliances, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
80 rating at 125°C. Compatible Faston Terminal arrangement with this kind of power relay Simple magnetic circuit to meet mass production for low cost offer Standard type contact form is...
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Smallest Automobile High Power Relay Maximum 30 A Current Sealed type is available RoHS compliance RoHS compliance F class insulation available Typical Application Car window and sea heating, wiper and...
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Car control switching box

<< Prev Next >>