Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SARS-series automotive relay is a single-pole, flux-proofed relay with 35A continuous contact current capacity and switching capability up to 150A for resistive lamp loads at 14VDC. It features silver alloy contacts, 10ms maximum operate and release times, and operates within an ambient temperature range of -40℃ to +125℃. The relay is available in Form A (NO) and Form C (CO) contact configurations, with coil voltages of 12VDC and 24VDC, and dissipates 1.2W to 1.8W depending on the variant. It meets RoHS and ELV requirements, has a Dielectric strength of AC 500V between contacts and coil, and is designed for applications such as heater, fan, fuel pump, wiper, and headlight control. It is mounted on a PCB with three pins spaced 53.4mm apart, measuring 52.3mm in length, 22.5mm in width, and 11mm in height, and weighs approximately 19.4g.
Datasheet Summary Powered by GS/AI
The SARS-series automotive relay is a single-pole, flux-proofed relay with 35A continuous contact current capacity and switching capability up to 150A for resistive lamp loads at 14VDC. It features silver alloy contacts, 10ms maximum operate and release times, and operates within an ambient temperature range of -40℃ to +125℃. The relay is available in Form A (NO) and Form C (CO) contact configurations, with coil voltages of 12VDC and 24VDC, and dissipates 1.2W to 1.8W depending on the variant. It meets RoHS and ELV requirements, has a Dielectric strength of AC 500V between contacts and coil, and is designed for applications such as heater, fan, fuel pump, wiper, and headlight control. It is mounted on a PCB with three pins spaced 53.4mm apart, measuring 52.3mm in length, 22.5mm in width, and 11mm in height, and weighs approximately 19.4g.
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.