Sanyou Electrical Appliances, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
1 form A (SPST-NO) contact Heavy duty 20-30 A power relay Withstands high inrush current and high surge voltages Small size for high density Typical Application Ideal for motor switching...
20 A switching capacity SPST-NO and SPDT configurations Can withstand 60A inrush current Suitable for motor load switching Typical Application Ideal motor switching Demestic and industry appliances
Has 2000v dielectric strength Withstands input voltages of 5000 v 8 amp and 5 amp models available Typical Application Home appliances:oven,drye r,hearter,air conditioner etc. Automotive Programmable controller Garage door opener...
High contact capacity with superior inrush current characteristics High heat resistance High dielectric strength Typical Application Family electrical equipment,air controlling equipment,office equipment,etc.
Ideal for motor switching Miniature relay with high switching capacity Noise resistive construction Typical Application Ideal for motor switching Domestic and industry appliances
Small size at a 10amp switching capacity Surge resistance of 5000v Washable available Typical Application Domestic appliances, office machines, audio equipment, car use, air conditioner,etc.
Small size at a 10amp switching capacity Surge resistance of 5000v Washable available Typical Application Application domestic appliances,office machines,audio equipment,car use,air conditioner,etc.
Small size at a 3, 5 or 10amp switching capacity Surge resistance of 5000v Washable available Typical Application Domestic appliances, office machines, audio equipment, car use, air conditioner,etc.

<< Prev Next >>