Sanyou Electrical Appliances, Inc. Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| 1 and 2 pole types with switching current of 15 and 10A Different mounting types available. Low coil power consumption with high response time High reliability and long life with... | |
| 2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response... |
| << Prev | Next >> |