Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SARS-Series automotive relay is a single-pole relay designed for switching high currents up to 35A continuously and 150A surge in resistive and lamp loads. It features Form A (NO) or Form C (CO) contacts with silver alloy contacts, operates at 12V or 24V DC coil voltages, and has a coil power of 1.4W for the D-type variant with an integrated diode. The relay meets RoHS and ELV standards, operates from -40°C to +125°C, and has a mechanical life of 1×10⁷ operations. It is flux-proofed with a dust cover, weighs approximately 19.4 g, and has dimensions of 52.3 mm × 22.5 mm × 15 mm. Typical applications include heater, fan, fuel pump, wiper, and headlight control in automotive systems.
Datasheet Summary Powered by GS/AI
The SARS-Series automotive relay is a single-pole relay designed for switching high currents up to 35A continuously and 150A surge in resistive and lamp loads. It features Form A (NO) or Form C (CO) contacts with silver alloy contacts, operates at 12V or 24V DC coil voltages, and has a coil power of 1.4W for the D-type variant with an integrated diode. The relay meets RoHS and ELV standards, operates from -40°C to +125°C, and has a mechanical life of 1×10⁷ operations. It is flux-proofed with a dust cover, weighs approximately 19.4 g, and has dimensions of 52.3 mm × 22.5 mm × 15 mm. Typical applications include heater, fan, fuel pump, wiper, and headlight control in automotive systems.
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.