Sanyou Electrical Appliances, Inc. Automotive Relay SARL-124DBR

Description
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Description
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Datasheet
Datasheet Summary
Powered by GS/AI

The SARL series is a family of automotive relays with a 40A switching capacity at 14VDC, available in 1 Form C or 2 Form A contact configurations. The relay operates within a temperature range of -40°C to +125°C and features a dustproof, sealed design. It has an initial contact resistance of 100mΩ max, an operate time of 10ms max, and a release time of 5ms max for standard types or 15ms max with resistor or diode accessories. The coil power is 2.0W for the 12VDC and 24VDC variants with resistor or diode accessories, and the product uses silver alloy contacts. The unit weighs approximately 32.5g and is mounted in a standard or bracket-equipped configuration. The design meets mechanical endurance of 10,000,000 operations and electrical endurance of 100,000 operations at 600 ops/h. It is intended for automotive applications including fuel pump control, cooling fan control, and headlight systems.

Datasheet Summary
Powered by GS/AI

The SARL series is a family of automotive relays with a 40A switching capacity at 14VDC, available in 1 Form C or 2 Form A contact configurations. The relay operates within a temperature range of -40°C to +125°C and features a dustproof, sealed design. It has an initial contact resistance of 100mΩ max, an operate time of 10ms max, and a release time of 5ms max for standard types or 15ms max with resistor or diode accessories. The coil power is 2.0W for the 12VDC and 24VDC variants with resistor or diode accessories, and the product uses silver alloy contacts. The unit weighs approximately 32.5g and is mounted in a standard or bracket-equipped configuration. The design meets mechanical endurance of 10,000,000 operations and electrical endurance of 100,000 operations at 600 ops/h. It is intended for automotive applications including fuel pump control, cooling fan control, and headlight systems.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARL-124DBR - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARL-124DBR
Automotive Relay SARL-124DBR
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
  • Quick connect terminal arrangement
  • Operating temperature range -40 to + 85 deg C

Typical Application

  • For direct connection with cell MOTORS,Transmission,etc. and Anti-Locking Brake System
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARL-124DBR
Product Name Automotive Relay
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 159600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details