Sanyou Electrical Appliances, Inc. Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment | |
| Miniature high power designed for PC board use. An automotive relay with high switching power SARB is capable of switching 150w or 12VDC resistive loads Typical Application Car control switching... | |
| Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System | |
| Small size 20A rating 250 quick connect terminals Flow solder mounting available Typical Application Air conditioner,Compress or and Heater Control Use FAX Machine/OA Equipment Lamp and Motor Control Microwave Oven... | |
| Smallest Automobile High Power Relay Maximum 30 A Current Low pick-up voltage type is available Twin & Sealed types are available RoHS compliance 155 °C insulation available Typical Application Power... | |
| Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Car control switching box | |
| Withstand 15 amp continues current under 85F With 1 Form A and 1 From C contacts 2.8mm plug in terminal Ambient temperature -40 ~ $125F Typical Application Fan, pump, electric... |
| Next >> |