Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SARS-112DM is a 1-pole automotive relay with Form A (normally open) contacts, featuring a 35A continuous current rating and 150A switching capability for resistive loads at 14VDC. It includes an integrated diode for coil suppression, operates at 12VDC with a coil power of 1.4W, and meets RoHS and ELV standards. The relay has a maximum operate and release time of 10ms, initial insulation resistance of 100MΩ, and dielectric strength of AC500V between contacts and coil. It supports ambient temperatures from -40℃ to +125℃ and is flux-proofed with a dust cover. The device is designed for automotive applications including heater, fan, fuel pump, wiper, and headlight control, and has a unit weight of approximately 19.4g with a through-hole mounted structure measuring 53.4mm × 22.5mm. Contact material is AgSnO₂.
Datasheet Summary Powered by GS/AI
The SARS-112DM is a 1-pole automotive relay with Form A (normally open) contacts, featuring a 35A continuous current rating and 150A switching capability for resistive loads at 14VDC. It includes an integrated diode for coil suppression, operates at 12VDC with a coil power of 1.4W, and meets RoHS and ELV standards. The relay has a maximum operate and release time of 10ms, initial insulation resistance of 100MΩ, and dielectric strength of AC500V between contacts and coil. It supports ambient temperatures from -40℃ to +125℃ and is flux-proofed with a dust cover. The device is designed for automotive applications including heater, fan, fuel pump, wiper, and headlight control, and has a unit weight of approximately 19.4g with a through-hole mounted structure measuring 53.4mm × 22.5mm. Contact material is AgSnO₂.
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.