Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SARS-Series automotive relay is a 1-pole relay with form A (normally open) contacts, designed for switching loads up to 35A continuous and 150A surge in lamp loads at 14VDC. It features silver alloy contacts, a coil voltage rating of 12VDC or 24VDC, and a power consumption of 1.4W with a built-in diode. The relay is flux-proofed, operates from -40°C to +125°C, and meets RoHS and ELV standards. It has a terminal retentivity of ≥100N, mechanical endurance of 1×10⁷ operations, and an initial insulation resistance of ≥100MΩ. The case is approximately 53.4mm × 22.5mm × 15mm in size. Typical applications include heater, fan, fuel pump, and headlight control in automotive systems.
Datasheet Summary Powered by GS/AI
The SARS-Series automotive relay is a 1-pole relay with form A (normally open) contacts, designed for switching loads up to 35A continuous and 150A surge in lamp loads at 14VDC. It features silver alloy contacts, a coil voltage rating of 12VDC or 24VDC, and a power consumption of 1.4W with a built-in diode. The relay is flux-proofed, operates from -40°C to +125°C, and meets RoHS and ELV standards. It has a terminal retentivity of ≥100N, mechanical endurance of 1×10⁷ operations, and an initial insulation resistance of ≥100MΩ. The case is approximately 53.4mm × 22.5mm × 15mm in size. Typical applications include heater, fan, fuel pump, and headlight control in automotive systems.
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.