Sanyou Electrical Appliances, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
Small size at 16A switching capacity for high density mounting. Surge resistance of 10000V, dielectric strength of 5000VAC Washable available. Typical Application Cooking appliances,air controlling equipment,etc.
Suitable for thermostats, modems, computer peripherals, video and security applications. Designed for compact high density mounting. Typical Application Thermostat,modern,co mputer peripherals,video recording security applications.etc.
Ultra small size High sensitivity 200 mw nominal operating power Gold clad contacts for high reliability Washable available Typical Application Telecommunication Domestic appliances Office machines Audio equipment,etc.

<< Prev