Sanyou Electrical Appliances, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response...
Small size offers high PC board density Offers class E insulation, 500Vmin dielectric strength, surge resistance of 10,000Vmin Typical Application Cooking appliances Air conditioners Audio equipment Domestic appliances Industrial equipment...
Small size offers high PC board density Offers class E insulation, 500Vmin dielectric strength, surge resistance of 10,000Vmin 16 amp rating with small size. Typical Application Cooking appliances Air conditioners...

<< Prev Next >>