Sanyou Electrical Appliances, Inc. Automotive Relay SARS-S-124DR-F

Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The SARS-Series automotive relay is a single-pole, flux-proofed relay with a Form A (NO) contact configuration, designed for switching currents up to 35A continuous and 150A surge in lamp loads at 14VDC. It features a 12VDC coil with 1.4W power consumption, and includes a built-in diode for transient suppression. The relay operates within a temperature range of -40℃ to +125℃, meets RoHS and ELV standards, and has an approximate weight of 19.4 g. Its dimensions are 53.4 mm × 22.5 mm × 15 mm, with terminals designed for PCB mounting and a mounting hole tolerance of ±0.1 mm. Typical applications include heater, fan, fuel pump, wiper, and headlight control in automotive systems.

Datasheet Summary
Powered by GS/AI

The SARS-Series automotive relay is a single-pole, flux-proofed relay with a Form A (NO) contact configuration, designed for switching currents up to 35A continuous and 150A surge in lamp loads at 14VDC. It features a 12VDC coil with 1.4W power consumption, and includes a built-in diode for transient suppression. The relay operates within a temperature range of -40℃ to +125℃, meets RoHS and ELV standards, and has an approximate weight of 19.4 g. Its dimensions are 53.4 mm × 22.5 mm × 15 mm, with terminals designed for PCB mounting and a mounting hole tolerance of ±0.1 mm. Typical applications include heater, fan, fuel pump, wiper, and headlight control in automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARS-S-124DR-F - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARS-S-124DR-F
Automotive Relay SARS-S-124DR-F
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
  • Ultra miniature size with universal footprint
  • High contact capacity
  • Sealed and high temp models available

Typical Application

  • Communications, domestic appliances
  • Security equipment
  • Office automation machines, etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARS-S-124DR-F
Product Name Automotive Relay
Relay Type Automotive
Poles Single Pole (SP)
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21S.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 2824466 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relay module - 857-358 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers