Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SARS-S series is a family of automotive relays with a 35A continuous current rating and switching capability up to 150A for resistive loads, available in NO and CO contact configurations. This relay is designed for applications such as heater, fan, fuel pump, wiper, and headlight control. It features a flux-proofed, sealed design (SH type) with dust cover, and supports 12VDC and 24VDC coil voltages at 1.2W or 1.4W nominal power depending on contact form. The package is a rectangular surface-mount design measuring 52.3mm x 22.5mm, with terminals compliant to ≥100N pull/press and ≥10N bending stiffness. It operates from -40℃ to +125℃, meets RoHS and ELV standards, and has an initial insulation resistance of 100MΩ. Contact material is AgSnO₂ with a maximum contact voltage drop of 200mV at 10A. Operate and release times are both ≤10ms. Unit weight is approximately 19.4g.
Datasheet Summary Powered by GS/AI
The SARS-S series is a family of automotive relays with a 35A continuous current rating and switching capability up to 150A for resistive loads, available in NO and CO contact configurations. This relay is designed for applications such as heater, fan, fuel pump, wiper, and headlight control. It features a flux-proofed, sealed design (SH type) with dust cover, and supports 12VDC and 24VDC coil voltages at 1.2W or 1.4W nominal power depending on contact form. The package is a rectangular surface-mount design measuring 52.3mm x 22.5mm, with terminals compliant to ≥100N pull/press and ≥10N bending stiffness. It operates from -40℃ to +125℃, meets RoHS and ELV standards, and has an initial insulation resistance of 100MΩ. Contact material is AgSnO₂ with a maximum contact voltage drop of 200mV at 10A. Operate and release times are both ≤10ms. Unit weight is approximately 19.4g.
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.