Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SARS-Series is an automotive relay designed for switching applications including heater, fan, fuel pump, wiper, and headlight control. It is available in a sealed, washable (SH) version with a Form A (normally open) contact and a 12VDC coil. The relay has a 35A continuous current rating and 150A switching current for resistive loads at 14VDC. It features silver alloy contacts, a maximum operating temperature of +125°C, and complies with RoHS and ELV standards. The package measure 53.4 x 22.5 x 15 mm and weigh approximately 19.4 g. The relay meets mechanical endurance of 1×10⁷ operations and electrical endurance per contact load tables. Its coil power is 1.2W at 12VDC.
Datasheet Summary Powered by GS/AI
The SARS-Series is an automotive relay designed for switching applications including heater, fan, fuel pump, wiper, and headlight control. It is available in a sealed, washable (SH) version with a Form A (normally open) contact and a 12VDC coil. The relay has a 35A continuous current rating and 150A switching current for resistive loads at 14VDC. It features silver alloy contacts, a maximum operating temperature of +125°C, and complies with RoHS and ELV standards. The package measure 53.4 x 22.5 x 15 mm and weigh approximately 19.4 g. The relay meets mechanical endurance of 1×10⁷ operations and electrical endurance per contact load tables. Its coil power is 1.2W at 12VDC.
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.