Sanyou Electrical Appliances, Inc. Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| 1 and 2 pole types with switching current of 15 and 10A Different mounting types available. Low coil power consumption with high response time High reliability and long life with... | |
| Contact capacity of 5 and 10A Double insulation construction for high reliability Washable available Typical Application Industrial control unit,air conditioner,and household applications | |
| Handles high contact loads Typical Application PCB mounting Pin available | |
| High switching capacity 30a for 1 form A and 1 form B Washable available Initial breakdown voltage 5KV Typical Application Automotive Air conditioner Heating & ventilation Home appliance | |
| High switching capacity 30A for 1 form A Both 1 Form A and 1 Form C configurations Sealed available Typical Application Automotive Air conditioner Heating & ventilation. Home appliances | |
| High switching capacity up to 30A Sealed types available Typical Application Automotive Air conditioner Heating & ventilation. Home appliances | |
| High switching capacity-30A for 1 Form A. 2 contact arrangements-1 From A or 1 From C. Sealed types available. Typical Application Automotive Air conditioner Heating & ventilation. Home appliances | |
| Small size for high density P.C. board mounting Sealed types available Typical Application Air conditioner and household applications Electrical equipment |
| << Prev | Next >> |