The Sanyou SARS-S-124DM Automotive Relay is designed for high-performance applications with a maximum continuous current of 35A and a maximum switching current of 150A. It operates at a maximum switching voltage of 14VDC, making it suitable for various automotive applications such as heater and fan control, fuel pump control, and lighting control. The relay features a normally open (NO) contact configuration and has a contact material of silver alloy, ensuring reliable performance. The relay has a compact design, weighing approximately 19.4 grams, and operates effectively within an ambient temperature range of -40°C to +125°C. It boasts a quick operate time of less than 1 millisecond and a release time of less than 10 milliseconds. The initial insulation resistance is a minimum of 100MΩ at DC500V, and it can withstand dielectric strength tests of AC500V for one minute between open contacts and between coil and contact. Engineers should consider this relay for applications requiring robust switching capabilities and reliability in harsh environments, as it meets RoHS and ELV compliance standards.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SARS-S-124DM |
| Product Name | Automotive Relay |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Features | Sealed Relay |