Sanyou Electrical Appliances, Inc. Automotive Relay SARS-SH-148DMD

Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The SARS-SH series is a sealed, washable automotive relay designed for high-reliability applications such as heater, fan, fuel pump, and headlight control. It features a 35A continuous contact current rating and switches up to 150A surges for lamp loads at 14VDC, with AgSnO2 contact material. The relay operates at 12VDC or 24VDC coil voltages with 1.2W to 1.8W power consumption and complies with RoHS and ELV standards. It has a maximum operating temperature of +125°C, a mechanical endurance of 1×10⁷ operations, and a compact case measuring 53.4mm × 22.5mm × 15mm. The SH variant is sealed for washability and features Form C contacts. Coil voltage ranges and contact ratings are consistent across the SARS-SH series.

Datasheet Summary
Powered by GS/AI

The SARS-SH series is a sealed, washable automotive relay designed for high-reliability applications such as heater, fan, fuel pump, and headlight control. It features a 35A continuous contact current rating and switches up to 150A surges for lamp loads at 14VDC, with AgSnO2 contact material. The relay operates at 12VDC or 24VDC coil voltages with 1.2W to 1.8W power consumption and complies with RoHS and ELV standards. It has a maximum operating temperature of +125°C, a mechanical endurance of 1×10⁷ operations, and a compact case measuring 53.4mm × 22.5mm × 15mm. The SH variant is sealed for washability and features Form C contacts. Coil voltage ranges and contact ratings are consistent across the SARS-SH series.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARS-SH-148DMD - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARS-SH-148DMD
Automotive Relay SARS-SH-148DMD
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
  • Ultra miniature size with universal footprint
  • High contact capacity
  • Sealed and high temp models available

Typical Application

  • Communications, domestic appliances
  • Security equipment
  • Office automation machines, etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARS-SH-148DMD
Product Name Automotive Relay
Relay Type Automotive
Poles Single Pole (SP)
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393776-2 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Type 30.22 - Subminiature DIL relay 2A - 302290120020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details